SNV - SN EN ISO 8750
Spring-type straight pins - Coiled, standard duty
| Organization: | SNV |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, from 0,8 mm to 20 mm inclusive.
NOTE Spring-type straight pins, coiled, heavy duty, and spring type straight pins, coiled, light duty, are the subjects of ISO 8748 and ISO 8751, respectively.
Document History