ASTM International - ASTM E772-11

Standard Terminology of Solar Energy Conversion

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2011
Status: inactive
Page Count: 14
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27
ICS Code (Solar energy engineering): 27.160
scope:

1.1 This terminology pertains to the conversion of solar energy into other forms of energy by various means, including thermal absorption (i.e., solar thermal) and the photovoltaic effect (i.e., photovoltaics).

1.2 This terminology also pertains to instrumentation used to measure solar radiation.

1.3 This terminology also pertains to glass for solar energy applications.

1.4 Fundamental terms associated with electromagnetic radiation that are indicates as derived units in Standard are not repeated in this terminology.

1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Advertisement