DSF/EN 60601-2-1/FprA1
Medical electrical equipment - Part 2-1: Particular requirements for the safety of electron accelerators in the range of 1 MeV to 50 MeV
| Organization: | DS |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Therapy equipment): | 11.040.60 |
scope:
This Particular Standard, with the inclusion of TYPE TESTS and SITE TESTS, applies respectively to the manufacture and some installation aspects of ELECTRON ACCELERATORS - intended for RADIOTHERAPY in human medical practice, including those in which the selection and display of operating parameters can be controlled automatically by PROGRAMMABLE ELECTRONIC SUBSYSTEMS (PESS), - that, under normal conditions (NC) and in normal use, deliver a radiation beam of X-radiation and or ELECTRON RADIATION having - NOMINEL ENERGY in the range 1 MeV to 50 MeV, - MAXIMUM ABSORBED DOSE 3) RATED BETWEEN 0,001 Gy s-1 and 1 Gy s-1 at 1 m from the RADIATION SOURCE, - NORMAL TREATMENT DISTANCES (NTDS) between 0,5 m and 2 m from the RADIATION SOURCE, and intended to be for normal use, operated under the authority of appropriately licensed or QUALIFIED PERSONS by OPERATORS having the required skills for a particular medical application, for particular specified clinical purposes, e.g. STATIONARY RADIOTHERAPY or MOVING BEAM RADIOTHERAPY, - maintained in accordance with the recommendations given in the INSTRUCTIONS FOR USE, -subject to regular quality assurance performance and calibration checks by a QUALIFIED PERSON and - used within the environmental and electrical supply conditions specified in the technical description.
Document History