SNV - SN EN 16006

Animal feeding stuffs - Determination of the Sum of Fumonisin B1 & B2 in compound animal feed with immunoaffinity clean-up and RP-HPLC with fluorescence detection after pre- or post-column derivatisation

active, Most Current
Organization: SNV
Publication Date: 1 October 2011
Status: active
Page Count: 25
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard is applicable to the determination of Fumonisin B1 & B2 (FB1 & FB2) in compound animal feed at levels starting from 3 mg/kg up to 16 mg/kg.

Document History

SN EN 16006
October 1, 2011
Animal feeding stuffs - Determination of the Sum of Fumonisin B1 & B2 in compound animal feed with immunoaffinity clean-up and RP-HPLC with fluorescence detection after pre- or post-column derivatisation
This European Standard is applicable to the determination of Fumonisin B1 & B2 (FB1 & FB2) in compound animal feed at levels starting from 3 mg/kg up to 16 mg/kg.

References

Advertisement