SNZ AS/NZS 3666.3

Air-handling and water systems of buildings—Microbial control Part 3: Performance-based maintenance of cooling water systems

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 14 November 2011
Status: active
Page Count: 28
scope:

This Standard outlines a performance-based approach to the maintenance of cooling water systems with respect to the control of microorganisms, including legionellae, within such systems. This approach combines automatically regulated water treatment with monitoring, assessment and control strategies to help create a low risk environment within the cooling water system.

The provisions of this Standard are an alternative to the prescriptive requirements of AS/NZS 3666.2 for the maintenance of cooling water systems.

NOTE: This Standard addresses only the performance of maintenance programs for cooling water systems and is to be read in conjunction with AS/NZS 3666.1 and the relevant clauses of AS/NZS 3666.2. Aspects such as maintenance manuals, records, log books, safety procedures, and the like, are as important for the application of this Standard as they are for a prescriptive approach to maintaining a clean system.

Document History

SNZ AS/NZS 3666.3
November 14, 2011
Air-handling and water systems of buildings—Microbial control Part 3: Performance-based maintenance of cooling water systems
This Standard outlines a performance-based approach to the maintenance of cooling water systems with respect to the control of microorganisms, including legionellae, within such systems. This...
September 1, 2000
Air-Handling and Water Systems of Buildings - Microbial Control Part 3: Performance-Based Maintenance of Cooling Water Systems
A description is not available for this item.
August 5, 1998
Air-Handling and Water Systems of Buildings - Microbial Control Part 3: Performance-Based Maintenance of Cooling Water Systems
A description is not available for this item.

References

Advertisement