DS 2217
Water quality - Determination of the number of bacteria at 37 Centigrades in swimming pool water - Membrane filtration method
inactive
| Organization: | DS |
| Publication Date: | 29 June 1992 |
| Status: | inactive |
| ICS Code (Microbiology of water): | 07.100.20 |
scope:
The standard deals with chemoorganotrophic aerobic, facultatively anaerobic or microaerophilous bacteria or haemolytical bacteria, including species of staphylococcus, aeromona and pseudomona which may cause infections of the skin, the eyes or the ears.
Document History
May 20, 1999
Water quality - Enumeration of viable micro-organisms using colony count on blood agar at 37 °C - Membrane filtration method
This standard describes a method for enumeration of viable micro-organisms using colony count on blood agar at 37 °C using membrane filtration. The method is particularly suitable for analysis of...
DS 2217
June 29, 1992
Water quality - Determination of the number of bacteria at 37 Centigrades in swimming pool water - Membrane filtration method
The standard deals with chemoorganotrophic aerobic, facultatively anaerobic or microaerophilous bacteria or haemolytical bacteria, including species of staphylococcus, aeromona and pseudomona which...