SNV - SN EN 12948

Liming materials - Determination of size distribution by dry and wet sieving

active, Most Current
Organization: SNV
Publication Date: 1 October 2011
Status: active
Page Count: 13
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies two methods for the determination of the particle size distribution of liming materials.

The dry sieving method (method A) is applicable to all liming materials except wet and paste-like products.

Method A is not applicable, if blinding, caking, electrostatic charges or agglomeration occur after pre drying.

The wet sieving method (method B) is applicable to products which are susceptible to blinding, caking, electrostatic charges or agglomeration after pre drying.

Method B can be used to determine the primary particle size distribution of granulated products.

Method B is not applicable to burnt lime and liming materials containing water-soluble constituents.

Document History

SN EN 12948
October 1, 2011
Liming materials - Determination of size distribution by dry and wet sieving
This European Standard specifies two methods for the determination of the particle size distribution of liming materials. The dry sieving method (method A) is applicable to all liming materials...

References

Advertisement