SNV - SN EN ISO 6185-4

Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater

active, Most Current
Organization: SNV
Publication Date: 1 October 2011
Status: active
Page Count: 44
ICS Code (Small craft): 47.080

Document History

SN EN ISO 6185-4
October 1, 2011
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater
A description is not available for this item.
Advertisement