CEN - EN 3034

Aerospace series - Nuts, self-locking, hexagonal with captive washer - In heat resisting steel FE-PA92HT (A286), silver coated - Classification: 1 100 MPa/425 °C

active, Most Current
Organization: CEN
Publication Date: 1 February 2009
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the dimensions of self-locking, silver coated hexagonal nuts with captive washer and MJ-thread in heat resisting steel FE-PA 92 HT (A286) for aerospace applications.

Maximum test temperature of the parts is 425 °C.

Document History

EN 3034
February 1, 2009
Aerospace series - Nuts, self-locking, hexagonal with captive washer - In heat resisting steel FE-PA92HT (A286), silver coated - Classification: 1 100 MPa/425 °C
This standard specifies the dimensions of self-locking, silver coated hexagonal nuts with captive washer and MJ-thread in heat resisting steel FE-PA 92 HT (A286) for aerospace applications. Maximum...
February 1, 2009
Aerospace series - Nuts, self-locking, hexagonal with captive washer - In heat resisting steel FE-PA92HT (A286), silver coated - Classification: 1 100 MPa/425 degree C
A description is not available for this item.

References

Advertisement