CENELEC - EN 50363-8

Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2005
Status: active
Page Count: 10
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic sheathing compound. The relevant test methods for verification of compliance are given in EN 60811 (series), EN 50267-2 series, EN 60684-2, EN 50396 and HD 21.14.

NOTE 1 Requirements for smoke emission, which are based on tests on cables and not individual materials, are given in the relevant cable standard.

NOTE 2 This part of EN 50363 is to be read in conjunction with EN 50363-0.

Document History

EN 50363-8
November 1, 2005
Insulating, sheathing and covering materials for low voltage energy cables - Part 8: Halogen-free, thermoplastic sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic sheathing compound. The relevant test methods for verification of compliance...
November 1, 2005
Insulating, sheathing and covering materials for low voltage energy cables Part 8: Halogen-free, thermoplastic sheathing compounds
A description is not available for this item.

References

Advertisement