DSF/ISO/IEC FDIS 14543-5-6

Information technology - Home electronic system (HES) architecture - Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Part 5-6: Service type

pending, Most Current
Organization: DS
Status: pending
Page Count: 289
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of ISO/IEC 14543-5 specifies the service types that conform to ISO/IEC 14543-5-1. This part of the ISO/IEC 14543 is applicable to computers, household appliances and communication devices that implement media or data streaming in a local area network (LAN) or personal area network (PAN) environment by wired or wireless means.

Document History

DSF/ISO/IEC FDIS 14543-5-6
Information technology - Home electronic system (HES) architecture - Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Part 5-6: Service type
This part of ISO/IEC 14543-5 specifies the service types that conform to ISO/IEC 14543-5-1. This part of the ISO/IEC 14543 is applicable to computers, household appliances and communication devices...
Advertisement