DIN EN 1012-2

Compressors and vacuum pumps - Safety requirements - Part 2: Vacuum pumps

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2011
Status: active
Page Count: 34
ICS Code (Compressors and pneumatic machines): 23.140
ICS Code (Vacuum technology): 23.160
scope:

This standard is applicable to all vacuum pumps, vacuum pump combinations and vacuum pumping systems. The standard lists the significant hazards associated with vacuum pumps and specifies safety requirements applicable to the design, installation, operation, maintenance and dismantling of vacuum pumps during their foreseeable life and subsequent disposal.

The scope does not include pumps designed to pump continuously on open systems where the pump inlet pressure is above 75 kPA (750 mbar) absolute, i.e. vacuum cleaners, ventilation fans).

Vacuum pumps intended for use in special applications shall also comply with any specific standards relating to those applications.

Document History

DIN EN 1012-2
December 1, 2011
Compressors and vacuum pumps - Safety requirements - Part 2: Vacuum pumps
This standard is applicable to all vacuum pumps, vacuum pump combinations and vacuum pumping systems. The standard lists the significant hazards associated with vacuum pumps and specifies safety...
July 1, 1996
Safety requirements for compressors and vacuum pumps - Vacuum pumps
A description is not available for this item.

References

Advertisement