DIN EN ISO 15320

Pulp, paper and board - Determination of pentachlorophenol in an aqueous extract (ISO 15320:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2011
Status: active
Page Count: 16
ICS Code (Paper and board): 85.060
ICS Code (Pulps): 85.040
scope:

This International Standard specifies a test method for the determination of pentachlorophenol (PCP) in an aqueous extract of pulp, paper and board. Although it was developed for paper and board intended to come into contact with foodstuffs, it is applicable to all kinds of pulp, paper and board.

The working range for acetylation is 0,05 mg/kg to 0,5 mg/kg.

NOTE The upper limit of the working range could be increased if the aqueous extract is diluted.

Document History

DIN EN ISO 15320
November 1, 2011
Pulp, paper and board - Determination of pentachlorophenol in an aqueous extract (ISO 15320:2011)
This International Standard specifies a test method for the determination of pentachlorophenol (PCP) in an aqueous extract of pulp, paper and board. Although it was developed for paper and board...
March 1, 2004
Pulp, paper and board - Determination of pentachlorophenol in an aqueous extract (ISO 15320:2003)
A description is not available for this item.

References

Advertisement