DSF/FprEN 572-2
Glass in building - Basic soda lime silicate glass products - Part 2: Float glass
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This European Standard specifies dimensional and minimum quality requirements (in respect of optical and visual faults) for float glass, as defined in FprEN 572-1:2011, for use in building. This European Standard applies only to float glass supplied in jumbo sizes (see Note 1), split sizes (see Note 2) and oversize plates (see Note 3). NOTE 1 Jumbo sizes - PLF (plateau largeur de fabrication) - Bandmasse. NOTE 2 Split sizes - DLF (dimension largeur de fabrication) - Geteilte Bandmasse. NOTE 3 Oversize plates - these are plates where the nominal length, H, is greater than 6 000 mm. These plates are produced to special order. EN 572-8 gives information on float glass in sizes i.e. supplied and final cut sizes other than those covered by this European Standard.
Document History