CENELEC - EN 50516-2-1
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
| Organization: | CENELEC |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Product definition
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an ODVA connector terminated with cylindrical zirconia PC ferrules with one side protected by an industrial housing, an adaptor fitted with resilient alignment sleeve and patchcord shall meet in order for it to be categorised as an EN standard product. The product is rated IP67.
Since different variants are permitted, product marking details are given in 3.6.
Intermateability
Products conforming to the requirements of this specification will intermate and give the specified level of random attenuation and random return loss performance, provided that the same fibre type is used. The intention is that this will be true irrespective of the manufacturing source(s) of the product.
Operating environment
The tests selected combined with the severities and durations, specified as Category I, are intended to reflect, although they do not necessarily satisfy all the requirements of the boundary conditions of M3I3C3E3.
Reliability
Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this specification does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.
Quality assurance
Compliance with this specification does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.
Document History