ISO/IEC 19757-8
Information technology - Document Schema Definition Languages (DSDL) - Part 8: Document Semantics Renaming Language (DSRL) TECHNICAL CORRIGENDUM 1
| Organization: | ISO |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
This part of ISO/IEC 19757 specifies a mechanism that allows users to assign locally meaningful names to XML elements, attributes, entities and processing instructions, without having to completely rewrite the DTD or schema against which they are to be validated. In addition, this part of ISO/IEC 19757 provides an XML-based format for declaring the replacement text for entity references and provides a mechanism that allows users to define default values for both element content and attribute values.
Document History