DS/EN ISO 9012
Gas welding equipment – Air-aspirated hand blowpipes – Specifications and tests
| Organization: | DS |
| Publication Date: | 11 November 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
ISO 9012:2008 specifies requirements and test methods for air-aspirated hand blowpipes. ISO 9012:2008 applies to blowpipes for brazing, soldering, heating, fusion and other allied thermal processes, which use a fuel gas and aspirated air (injector-type blowpipes), and are intended for manual use. ISO 9012:2008 is applicable to: air-aspirated hand blowpipes which are fed with a fuel gas in the gaseous phase, at a controlled pressure by a regulator, through a gas supply hose; air-aspirated hand blowpipes which are fed with a liquefied fuel gas in the gaseous phase at the container pressure, through a gas supply hose; so-called liquid-phase blowpipes which are fed with a fuel gas in the liquid phase, and where thermal evaporation takes place within the blowpipe.
Document History