JSA - JIS C 4003

Electrical insulation - Thermal evaluation and designation

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 December 2010
Status: active
Page Count: 12
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Electrical insulation in general): 29.080.01
scope:

This Standard distinguishes between the thermal class for electrical insulation system (EIS) and the thermal class for electrical insulating material (ElM), and establishes the procedures for designating the criteria for the thermal evaluation and also the thermal class for both the electrical insulating material and the electrical insulation system.

This Standard is applicable to the cases where the thermal factor is the dominant ageing factor.

NOTE 1 A thermal class of a certain electrical insulation system cannot be assigned to the electrical insulating material which is used therein solely because of its use in the electrical insulation system.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60085 : 2007 Electrical insulation - Thermal evaluation and designation (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 4003
December 20, 2010
Electrical insulation - Thermal evaluation and designation
This Standard distinguishes between the thermal class for electrical insulation system (EIS) and the thermal class for electrical insulating material (ElM), and establishes the procedures for...
July 20, 1998
Thermal evaluation and classification of electrical insulation
A description is not available for this item.
January 1, 1977
Classification of Materials for Insulation of Electrical Machinery and Apparatus
A description is not available for this item.

References

Advertisement