DS/ISO 6721-5

Plastics – Determination of dynamic mechanical properties – Part 5: Flexural vibration – Non-resonance method

inactive
Organization: DS
Publication Date: 1 October 2011
Status: inactive
Page Count: 14
ICS Code (Plastics in general): 83.080.01
scope:

Describes a flexural vibration method for determining the components of the Young's complex modulus E/Zeichen) of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. Suitable for measuring dynamic storage moduli in the range 10 MPa to 200 MPa. Particularly suited to the measurement of loss factors greater than 0,1.

Document History

October 1, 2011
Plastics – Determination of dynamic mechanical properties – Part 5: Flexural vibration – Non-resonance method
Describes a flexural vibration method for determining the components of the Young's complex modulus E/Zeichen) of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. Suitable for...
DS/ISO 6721-5
October 1, 2011
Plastics – Determination of dynamic mechanical properties – Part 5: Flexural vibration – Non-resonance method
Describes a flexural vibration method for determining the components of the Young's complex modulus E/Zeichen) of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. Suitable for...
Advertisement