BSI - BS EN 50401

Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service

inactive
Buy Now
Organization: BSI
Publication Date: 31 July 2006
Status: inactive
Page Count: 10
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

June 11, 2019
Draft BS EN 50401 Amendment 1 - Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
A description is not available for this item.
November 30, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
A description is not available for this item.
BS EN 50401
July 31, 2006
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
July 31, 2006
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
Advertisement