DIN EN ISO 10943
Ophthalmic instruments - Indirect ophthalmoscopes (ISO 10943:2011)
| Organization: | DIN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect images of the eye fundus.
This International Standard takes precedence over ISO 15004-1 and ISO 15004-2, if differences exist.
This International Standard is not applicable to condensing lenses used for indirect ophthalmoscopy or to accessories.
This International Standard is not applicable to table-mounted instruments such as Gullstrand ophthalmoscopes and their derivatives, nor to ophthalmoscopes primarily intended for image capture and/or processing such as those based on scanning laser techniques.
Document History