ISO/IEC 27034-1
Information technology - Security techniques - Application security - Part 1: Overview and concepts
| Organization: | ISO |
| Publication Date: | 15 November 2011 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Information coding): | 35.040 |
scope:
ISO/IEC 27034 provides guidance to assist organizations in integrating security into the processes used for managing their applications.
This part of ISO/IEC 27034 presents an overview of application security. It introduces definitions, concepts, principles and processes involved in application security.
ISO/IEC 27034 is applicable to in-house developed applications, applications acquired from third parties, and where the development or the operation of the application is outsourced.
Document History