CEN - EN ISO 3035

Corrugated fibreboard - Determination of flat crush resistance

active, Most Current
Organization: CEN
Publication Date: 1 November 2011
Status: active
Page Count: 20
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a method for the determination of the flat crush resistance of corrugated fibreboard used in the manufacture of shipping containers.

This International Standard is applicable to single-faced and single-wall (double-faced) corrugated fibreboard.

This International Standard is not applicable to double-wall (double-double-faced) corrugated fibreboard and to microflute corrugated fibreboard, since the end-point of the test is not clearly defined or observable.

Document History

EN ISO 3035
November 1, 2011
Corrugated fibreboard - Determination of flat crush resistance
This International Standard specifies a method for the determination of the flat crush resistance of corrugated fibreboard used in the manufacture of shipping containers. This International Standard...

References

Advertisement