ISO 15765-2
Road vehicles - Diagnostic communication over Controller Area Network (DoCAN) - Part 2: Transport protocol and network layer services
| Organization: | ISO |
| Publication Date: | 15 November 2011 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This part of ISO 15765 specifies a transport protocol and network layer services tailored to meet the requirements of CAN-based vehicle network systems on controller area networks as specified in ISO 11898. It has been defined in accordance with the diagnostic services established in ISO 14229-1 and ISO 15031-5, but is not limited to use with them and is also compatible with most other communication needs for in-vehicle networks. The protocol specifies an unconfirmed communication.
The diagnostic communication over controller area network (DoCAN) protocol supports the standardized service primitive interface as specified in ISO 14229-2.
This part of ISO 15765 provides the transport protocol and network layer services to support different application-layer implementations such as
- enhanced vehicle diagnostics (emissions-related system diagnostics beyond legislated functionality, nonemissions- related system diagnostics),
- emissions-related on-board diagnostics (OBD) as specified in ISO 15031, and
- world-wide harmonized on-board diagnostics (WWH-OBD) as specified in ISO 27145.
Document History