DSF/FprEN 62639
Fluorescent induction lamps - Performance specification
| Organization: | DS |
| Status: | pending |
| Page Count: | 69 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies the performance requirements for fluorescent induction lamps for general lighting purposes. In this standard, the term "lamp" stands for "induction lamp". It may be expected that lamps which comply with this standard will start and operate satisfactorily at voltages between 92 % and 106 % of rated supply voltage and at an ambient air temperature between 10 °C and 50 °C, when operated with ballasts complying with IEC 60929 and IEC 61347-2-3, as far as applicable, and in a luminaire complying with IEC 60598-1. NOTE For some lamps, additional information for ballast design is given for proper starting at an ambient air temperature of -15 °C.
Document History