BSI - 11/30252074 DC

Draft BS ISO 7240-24:2010/AMD Fire detection and fire alarm systems Part 24: Sound-system loudspeakers

pending, Most Current
Organization: BSI
Publication Date: 23 November 2011
Status: pending
Page Count: 7
ICS Code (Fire protection): 13.220.20
scope:

Foreword

ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO 7240-24:2010 was prepared by Technical Committee ISO/TC 21, Equipment for fire protection and fire fighting, Subcommittee SC 3, Fire detection and fire alarm systems.

Document History

11/30252074 DC
November 23, 2011
Draft BS ISO 7240-24:2010/AMD Fire detection and fire alarm systems Part 24: Sound-system loudspeakers
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
Advertisement