BSI - 11/30230658 DC

Draft BS ISO 16311-2 Maintenance and repair of concrete stuctures Part 2: Assessment of existing concrete structures

pending
Organization: BSI
Publication Date: 25 November 2011
Status: pending
Page Count: 54
ICS Code (Concrete and concrete products): 91.100.30
scope:

This International Standard describes general requirements and procedures for the assessment of concrete structures.

The assessment can be initiated under the following circumstances, but not limited to:

a) An anticipated change in use or extension of design service life.

b) Structural deterioration due to time-dependent actions such as corrosion of reinforcement, fatigue, etc.

c) Safety and/or serviceability check (e.g. for earthquake and increased traffic actions) as required by authorities, insurance companies, owners, etc.

d) Structural damage by accidental actions. (see ISO 2394)

This standard does not cover

- Qualification of personnel

- Contractual matters

- Health and safety requirements for the protection of workers during the investigation and testing

Document History

March 22, 2023
Draft BS ISO 16311-2 Maintenance and repair of concrete structures Part 2: Assessment of existing concrete structures
A description is not available for this item.
11/30230658 DC
November 25, 2011
Draft BS ISO 16311-2 Maintenance and repair of concrete stuctures Part 2: Assessment of existing concrete structures
This International Standard describes general requirements and procedures for the assessment of concrete structures. The assessment can be initiated under the following circumstances, but not...

References

Advertisement