DSF/ISO/DIS 3308
Routine analytical cigarette-smoking machine - Definitions and standard conditions
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
| ICS Code (Tobacco, tobacco products and related equipment): | 65.160 |
scope:
This International Standard - defines smoking parameters and specifies the standard conditions to be provided for the routine analytical machine smoking of cigarettes; - specifies the requirements for a routine analytical smoking machine complying with the standard conditions. Annex A specifies the ambient air velocities surrounding cigarettes in a routine analytical smoking machine, the mechanical design of the enclosures immediately surrounding them, and the methods of air velocity measurement including the location where air velocity is measured. Annex B describes, as an example, the special characteristics of a typical smoking machine incorporating a piston type of puffing mechanism. Annex C includes a diagram of a puff profile and illustrates definitions and standard conditions.
Document History