ISO/IEC 17417
Information technology - Telecommunications and information exchange between systems - Short Distance Visible Light Communication (SDVLC)
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This International Standard specifies a phsical layer (PHY) and medium access control (MAC) for communication of up to 10 cm distance with an fm of 120 MHz using visual light with the wavelength between 380 nm and 780 nm.
In addition it specifies human-detectable brightness control that is independent of the modulation for the data transfer.
Document History
ISO/IEC 17417
December 1, 2011
Information technology - Telecommunications and information exchange between systems - Short Distance Visible Light Communication (SDVLC)
This International Standard specifies a phsical layer (PHY) and medium access control (MAC) for communication of up to 10 cm distance with an fm of 120 MHz using visual light with the wavelength...