SN - NS-EN ISO 4671:2007/A1:2011
Amendment A1 - Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured (ISO 4671:2007/Amd 1:2011)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Hoses): | 83.140.40 |
Document History
NS-EN ISO 4671:2007/A1:2011
December 1, 2011
Amendment A1 - Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured (ISO 4671:2007/Amd 1:2011)
A description is not available for this item.