CEN - EN 13126-3
Building hardware - Hardware for windows and door-height windows - Requirements and test methods - Part 3: Handles, primarily for Tilt&Turn, Tilt-First and Turn-Only hardware
| Organization: | CEN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Building accessories): | 91.190 |
scope:
This part of EN 13126 specifies the requirements and test procedures for durability, strength, security and functionality of handles.
This European Standard is applicable to Tilt&Turn, Tilt-First and Turn-Only hardware for use on windows and door-height windows.
Handles may also be used on other opening types, e.g. on In-line Sliding, Tilt&Slide, Fold&Slide, horizontal and vertical-pivoting windows.
This European Standard is not applicable to the following hardware:
a) operation devices and door handles for door latches and door locks (refer to EN 1906);
b) handles with handle length Greater Than 170 mm (refer to Figure B.1);
c) electromechanical hardware.
Document History