DLA - SMD-5962-89990
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, PHASE- LOCKED LOOP FILTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 3 September 1991 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC297 Phase-locked loop filter
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package
Supply voltage range - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current - - - - - - - - - - - - - - - - - - - - - ±20 mA DC output diode current - - - - - - - - - - - - - - - - - - - - ±20 mA DC drain current - - - - - - - - - - - - - - - - - - - - - - - - ±25 mA DC VCC or GND current - - - - - - - - - - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - ±2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Input rise or fall time: VCC = 2.0 V- - - - - - - - - - - - - - - - - - - - - - - - - - 0 to 1,000 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - - - - - - - - - 0 to 400 ns
Maximum clock frequency (fMAX), KCP: VCC = 2 0 V, TC = +25°C - - - - - - - - - - - - 6 MHz VCC = 4.5 V, TC = +25°C - - - - - - - - - - - - 30 MHz VCC = 6.0 V, TC = +25°C - - - - - - - - - - - - 35 MHz VCC = 2.0 V, TC = −55°C, +125°C - - - - - - - - 4 MHz VCC = 4.5 V, TC = −55°C, +125°C - - - - - - - - 20 MHz VCC = 6.0 V, TC = −55°C, +125°C - - - - - - - - 24 MHz Maximum clock frequency (fMAX2), I/DCP: VCC = 2 0 V, TC = +25°C - - - - - - - - - - - - 4 MHz VCC = 4.5 V, TC = +25°C - - - - - - - - - - - - 20 MHz VCC = 6.0 V, TC = +25°C - - - - - - - - - - - - 24 MHz VCC = 2.0 V, TC = −55°C, +125°C - - - - - - - - 2 MHz VCC = 4.5 V, TC = −55°C, +125°C - - - - - - - - 13 MHz VCC = 6.0 V, TC = −55°C, +125°C - - - - - - - - 15 MHz Minimum clock pulse width (tW1), KCP: VCC = 2 0 V, TC = +25°C - - - - - - - - - - - - 80 ns VCC = 4.5 V, TC = +25°C - - - - - - - - - - - - 16 ns VCC = 6.0 V, TC = +25°C - - - - - - - - - - - - 14 ns VCC = 2.0 V, TC = −55°C, +125°C - - - - - - - - 120 ns VCC = 4.5 V, TC = −55°C, +125°C - - - - - - - - 24 ns VCC = 6.0 V, TC = −55°C, +125°C - - - - - - - - 20 ns Minimum clock pulse width (tW2), I/DCP VCC = 2 0 V, TC = +25°C - - - - - - - - - - - - 125 ns VCC = 4.5 V, TC = +25°C - - - - - - - - - - - - 25 ns VCC = 6.0 V, TC = +25°C - - - - - - - - - - - - 21 ns VCC = 2.0 V, TC = −55°C, +125°C - - - - - - - - 190 ns VCC = 4.5 V, TC = −55°C, +125°C - - - - - - - - 38 ns VCC = 6.0 V, TC = −55°C, +125°C - - - - - - - - 32 ns Minimum setup time (tS), D/[U bar] to KCP, ENCTR to KCP: VCC = 2 0 V, TC = +25°C - - - - - - - - - - - - 100 ns VCC = 4.5 V, TC = +25°C - - - - - - - - - - - - 20 ns VCC = 6.0 V, TC = +25°C - - - - - - - - - - - - 17 ns VCC = 2.0 V, TC = −55°C, +125°C - - - - - - - - 150 ns VCC = 4.5 V, TC = −55°C, +125°C - - - - - - - - 30 ns VCC = 6.0 V, TC = −55°C, +125°C - - - - - - - - 26 ns Minimum hold time, (th), D/[U bar] to KCP, ENCTR to KCP: VCC = 2 0 V, TC = +25°C - - - - - - - - - - - - 0 ns VCC = 4.5 V, TC = +25°C - - - - - - - - - - - - 0 ns VCC = 6.0 V, TC = +25°C - - - - - - - - - - - - 0 ns VCC = 2.0 V, TC = −55°C, +125°C - - - - - - - - 0 ns VCC = 4.5 V, TC = −55°C, +125°C - - - - - - - - 0 ns VCC = 6.0 V, TC = −55°C, +125°C - - - - - - - - 0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History