DS/CWA 15748-33

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 33: XFS MIB Device Specific Definitions - PIN Keypad Device Class MIB 3.10

active, Most Current
Organization: DS
Publication Date: 2 December 2011
Status: active
Page Count: 50
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsPIN sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsPIN version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsPIN (4) - xfsPINV1 (1) The xfsPINV1 sub-tree contains the following variables: * xfsPINInstances(1) is the number of managed services for the PIN class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsPINStatusTable(2) identifies the table for the PIN variables. * xfsPINSubDeviceTable(3) not applicable to the PIN device. * xfsPINErrorTable(4) identifies the table for the PIN error counters. * xfsPINResetTable(5) identifies the table for the PIN reset variable. * xfsPINResetDeviceTable(6) identifies the table for the PIN reset device variables. * xfsPINCapabilitiesTable(7) identifies the table for the PIN capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-33
December 2, 2011
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 33: XFS MIB Device Specific Definitions - PIN Keypad Device Class MIB 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsPIN sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement