DS/CWA 15748-30

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 30: XFS MIB Device Specific Definitions - Printer Device Class MIB 3.10

active, Most Current
Organization: DS
Publication Date: 2 December 2011
Status: active
Page Count: 58
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsPTR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsPTR version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsPTR (1) - xfsPTRV1 (1) The xfsPTRV1 sub-tree contains the following variables: * xfsPTRInstances(1) is the number of managed services for the PTR class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsPTRStatusTable(2) identifies the table for the PTR variables. * xfsPTRSubDeviceTable(3) identifies the table for the PTR device. * xfsPTRErrorTable(4) identifies the table for the PTR error counters. * xfsPTRResetTable(5) identifies the table for the PTR reset variable. * xfsPTRResetDeviceTable(6) identifies the table for the PTR reset device variables. * xfsPTRCapabilitiesTable(7) identifies the table for the PTR capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-30
December 2, 2011
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 30: XFS MIB Device Specific Definitions - Printer Device Class MIB 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsPTR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement