SNZ - AS/NZS 4665.2

Performance of external power supplies Part 2: Minimum energy performance standard (MEPS) requirements

active, Most Current
Organization: SNZ
Publication Date: 10 November 2005
Status: active
Page Count: 24
scope:

This Standard specifies minimum energy performance standard (MEPS) requirements for single output external power supplies with an output power up to 250 W (see definition in AS/NZS 4665.1:2005).

This Standard further specifies the following:

(a) Efficiency determination.

(b) Definition of high efficiency units.

(c) Test report format.

Document History

AS/NZS 4665.2
November 10, 2005
Performance of external power supplies Part 2: Minimum energy performance standard (MEPS) requirements
This Standard specifies minimum energy performance standard (MEPS) requirements for single output external power supplies with an output power up to 250 W (see definition in AS/NZS 4665.1:2005)....
November 10, 2005
Performance of external power supplies Part 2: Minimum energy performance standard (MEPS) requirements
A description is not available for this item.

References

Advertisement