IEC 60384-21
Fixed capacitors for use in electronic equipment – Part 21: Sectional specification – Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
| Organization: | IEC |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 84 |
| ICS Code (Fixed capacitors): | 31.060.10 |
scope:
This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or directly onto substrates for hybrid circuits.
Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.
Document History