BSI - BS EN 2155-13
Test Methods for Transparent Materials for Aircraft Glazing Part 13: Determination of Temperature at Deflection Under Load
active, Most Current
Buy Now
Organization: | BSI |
Publication Date: | 15 April 1993 |
Status: | active |
Page Count: | 12 |
ICS Code (Structure and structure elements): | 49.045 |
scope:
Specifies a procedure for determining the temperature at which an arbitrary deformation occurs when the specimens are subjected to arbitrary bending loads, under conditions of continually rising temperatures.
Document History
BS EN 2155-13
April 15, 1993
Test Methods for Transparent Materials for Aircraft Glazing Part 13: Determination of Temperature at Deflection Under Load
Specifies a procedure for determining the temperature at which an arbitrary deformation occurs when the specimens are subjected to arbitrary bending loads, under conditions of continually rising...