DS/CWA 15748-41
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 41: XFS MIB Device Specific Definitions - Cash In Module Device Class MIB 3.10
| Organization: | DS |
| Publication Date: | 2 December 2011 |
| Status: | active |
| Page Count: | 126 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCIM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL.
The xfsCIM version one sub-tree is identified by:
xfsMIBRoot
- xfsManagedService (2)
- xfsCIM (13)
- xfsCIMV1 (1)
The xfsCIMV1 sub-tree contains the following variables:
- xfsCIMInstances(1) is the number of managed services for the CIM class installed on the XFS subsystem. It is a 32 bit numerical field.
- xfsCIMStatusTable(2)
Document History