CEN - EN 16124

Founding - Low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications

active, Most Current
Organization: CEN
Publication Date: 1 November 2011
Status: active
Page Count: 42
ICS Code (Irons): 77.080.10
scope:

This European Standard defines the grades and the corresponding requirements for low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications.

These requirements are specified in terms of

- chemical composition: as given for each of the grades,

- graphite form and matrix structure: spheroidal graphite in a predominantly ferritic matrix,

- mechanical properties measured on machined test pieces prepared from cast samples.

This European Standard does not cover technical delivery conditions for iron castings, see EN 1559-1 and EN 1559-3.

Document History

EN 16124
November 1, 2011
Founding - Low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications
This European Standard defines the grades and the corresponding requirements for low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications. These requirements are...

References

Advertisement