ISO 11104

Space data and information transfer systems - Time code formats

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2011
Status: active
Page Count: 56
ICS Code (Space systems and operations): 49.140
scope:

Time codes are digital representations of time information. Four standard CCSDS-Recommended time codes are described (one 'unsegmented' and three 'segmented' codes) which use the international standard second as the fundamental unit of time.

An unsegmented time code is a pure binary count of time units and fractional time units from a starting time called the 'epoch'.

A segmented time code is one in which the count of time units and fractional time units is accumulated in two or more cascaded counters which count modulo of various bases and start from the epoch.

 The four Recommended time code formats carry both the time data (in the TIME SPECIFICATION FIELD, or T-FIELD) and, where applicable, additional information (in the TIME CODE PREAMBLE FIELD or P-FIELD) that uniquely identifies a specific time code format. The P-FIELD may be either explicit or implicit (refer to paragraph 2.1.1).

PURPOSE AND OVERVIEW

The purpose of this Recommended Standard is to establish a small number of standardized recommended time code formats for use in data interchange applications between Agencies of the CCSDS. This Recommended Standard does not address timing performance issues such as stability, precision, accuracy, etc.

Document History

ISO 11104
December 15, 2011
Space data and information transfer systems - Time code formats
Time codes are digital representations of time information. Four standard CCSDS-Recommended time codes are described (one ‘unsegmented' and three ‘segmented' codes) which use the international...
December 15, 2003
Space Data and Information Transfer Systems - Time Code Formats First Edition
A description is not available for this item.
January 1, 1991
Space Data and Information Transfer Systems - Time Code Formats First Edition
A description is not available for this item.

References

Advertisement