DS/CWA 15748-40

Extensions for Financial Services (XFS) interface specification Release 3.10 - Part 40: XFS MIB Device Specific Definitions - Card Embossing Unit Device Class MIB 3.10

active, Most Current
Organization: DS
Publication Date: 2 December 2011
Status: active
Page Count: 42
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsCEU sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsCEU version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsCEU (12) - xfsCEUV1 (1) The xfsCEUV1 sub-tree contains the following variables: - xfsCEUInstances(1) is the number of physical devices for the CEU class installed on the XFS subsystem. - xfsCEUStatusTable(2) identifies the table for the CEU variables. - xfsCEUSubDevicesTable(3) not applicable to the CEU device. - xfsCEUErrorTable(4) identifies the table for the CEU error counters. - xfsCEUResetTable(5) identifies the table for the CEU reset variable. - xfsCEUResetDeviceTable(6) identifies the table for the CEU reset device variables. - xfsCEUCapabilitiesTable(7) identifies the table for the CEU capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-40
December 2, 2011
Extensions for Financial Services (XFS) interface specification Release 3.10 - Part 40: XFS MIB Device Specific Definitions - Card Embossing Unit Device Class MIB 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCEU sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement