DIN EN 61970-456

Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 57/1099/CDV:2010); English version FprEN 61970-456:2010

inactive
Organization: DIN
Publication Date: 1 October 2011
Status: inactive
Page Count: 32
ICS Code (IT applications in industry): 35.240.50
ICS Code (Telecontrol. Telemetering): 33.200

Document History

March 1, 2019
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 61970-456:2013/A1:2015); English version EN 61970-456:2013/A1:2016
A description is not available for this item.
November 1, 2014
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 57/1475/CDV:2014); English version EN 61970-456:2013/FprA1:2014
A description is not available for this item.
April 1, 2014
Schnittstelle fuer Anwendungsprogramme fuer Netzfuehrungssysteme (EMS-API) - Teil 456: Globale Stabilitaetsbeurteilung (IEC 61970-456:2013); Englische Fassung EN 61970-456:2013
This part of IEC 61970 belongs to the IEC 61970-450 to IEC 61970-499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
DIN EN 61970-456
October 1, 2011
Energy management system application program interface (EMS-API) - Part 456: Solved power system state profiles (IEC 57/1099/CDV:2010); English version FprEN 61970-456:2010
A description is not available for this item.
Advertisement