DS/CWA 15748-46

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 46: XFS MIB Device Specific Definitions - Barcode Reader Device Class MIB 3.10

active, Most Current
Organization: DS
Publication Date: 22 November 2011
Status: active
Page Count: 38
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsBCR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsBCR version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsBCR (15) - xfsBCRV1 (1) The xfsBCRV1 sub-tree contains the following variables: - xfsBCRInstances(1) is the number of managed services for the BCR class installed on the XFS subsystem. It is a 32 bit numerical field. - xfsBCRStatusTable(2) identifies the table for the BCR variables. - xfsBCRSubDevicesTable(3) not applicable to the BCR device. - xfsBCRErrorTable(4) identifies the table for BCR error counters. - xfsBCRResetTable(5) identifies the table for the BCR reset variable. - xfsBCRResetDeviceTable(6) identifies the table for the BCR reset device variables. - xfsBCRCapabilitiesTable(7) identifies the table for the BCR capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-46
November 22, 2011
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 46: XFS MIB Device Specific Definitions - Barcode Reader Device Class MIB 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsBCR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement