SNV - SN EN ISO 15015

Plastics - Extruded sheets of impact-modified acrylonitrile-styrene copolymers (ABS, AEPDS and ASA) - Requirements and test methods

active, Most Current
Organization: SNV
Publication Date: 1 November 2011
Status: active
Page Count: 20
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene (ABS), acrylonitrile- (ethylene-propylene-diene)-styrene (AEPDS) (commonly known as AES) and acrylonitrile-styrene-acrylate (ASA), without fillers or reinforcing materials. This International Standard also applies to ABS, AEPDS and ASA sheet in rolled form. It applies only to thicknesses from 0,25 mm to 20,0 mm.

Document History

SN EN ISO 15015
November 1, 2011
Plastics - Extruded sheets of impact-modified acrylonitrile-styrene copolymers (ABS, AEPDS and ASA) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat extruded sheets of impact-modified acrylonitrile-styrene copolymer materials: acrylonitrile-butadiene-styrene...
December 1, 2007
Plastics - Extruded sheets of impact-modified acrylonitrile- styrene copolymers (ABS, AEPDS and ASA) - Requirements and test methods
A description is not available for this item.

References

Advertisement