DS/CWA 15748-47

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 47: XFS MIB Device Specific Definitions - Item Processing Module Device Class MIB Version 3.10

active, Most Current
Organization: DS
Publication Date: 9 November 2011
Status: active
Page Count: 82
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsIPM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsIPM version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsIPM (16) - xfsIPMV1 (1) The xfsIPMV1 sub-tree contains the following variables: * xfsIPMInstances(1) is the number of managed services for the IPM class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsIPMStatusTable(2) identifies the table for the IPM variables. * xfsIPMSubDeviceTable(3) this table contains the sub-device table for the IPM device. * xfsIPMErrorTable(4) identifies the table for the IPM error counter variables. * xfsIPMResetTable(5) identifies the table for the IPM reset variable. * xfsIPMResetDeviceTable(6) identifies the table for the IPM reset device variables. * xfsIPMCapabilitiesTable(7) identifies the table for IPM capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-47
November 9, 2011
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 47: XFS MIB Device Specific Definitions - Item Processing Module Device Class MIB Version 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsIPM sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement