ISO 15928-4

Houses - Description of performance - Part 4: Fire safety

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2011
Status: inactive
Page Count: 24
ICS Code (Buildings in general): 91.040.01
ICS Code (Structures of buildings in general): 91.080.01
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

This part of ISO 15928 sets out a method for describing the fire safety performance of houses. It covers user needs, provides performance descriptions, and outlines evaluation processes. It includes the description of relevant parameters for early warning, fire suppression, fire containment, means of escape, control of structural behaviour and emission and spread of fire effluent.

This part of ISO 15928 is intended for use in the evaluation of the design and construction of houses, in the international trading of houses or their sub-systems, and in developing risk-management tools for the protection of houses. It does not specify a level of performance and it is not intended to provide a design method and/or criteria.

This part of ISO 15928 does not cover the performance of houses exposed to wild fire.

NOTE 1 Structural safety and other performance attributes of a house are covered in other parts of this ISO 15928 series.

NOTE 2 The emission of smoke and hot gases from contents in the house when ignited can impact the fire safety performance of a house, but the type or nature of such contents brought into the house is not the subject of the evaluation process.

NOTE 3 The term "wild fire" is used to mean the concept of wild land fire, bush fire and unplanned burning in vegetative fuels, etc.

Document History

July 1, 2017
Houses - Description of performance - Part 4: Fire safety
This document sets out a method for describing the fire safety performance of houses. It covers user needs, provides performance descriptions, and outlines evaluation processes. It includes the...
ISO 15928-4
November 1, 2011
Houses - Description of performance - Part 4: Fire safety
This part of ISO 15928 sets out a method for describing the fire safety performance of houses. It covers user needs, provides performance descriptions, and outlines evaluation processes. It includes...

References

Advertisement