NR BR 1649

Specification for Dry Plate Capacitors for Use with A.C. 50 Hz Track Circuits

active, Most Current
Buy Now
Organization: NR
Publication Date: 1 September 1986
Status: active
Page Count: 14
scope:

These capacitors are intended for use on conventional a.c. 50 Hz track circuits which may or may not contain impedance bonds. Two types of capacitor are specified, giving respectively 12.3 uF and 20 uF nominal total capacitance.

Document History

NR BR 1649
September 1, 1986
Specification for Dry Plate Capacitors for Use with A.C. 50 Hz Track Circuits
These capacitors are intended for use on conventional a.c. 50 Hz track circuits which may or may not contain impedance bonds. Two types of capacitor are specified, giving respectively 12.3 uF and 20...

References

Advertisement