DS/EN 4644-141
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications - Product standard
inactive
| Organization: | DS |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175 °C (or 125 °C) continuous. The receptacle corresponding to this plug is defined in EN 4644-142.
Document History
April 25, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product standard
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
DS/EN 4644-141
December 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications - Product standard
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications - Product standard
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product standard
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...