IEC 60384-22

Fixed capacitors for use in electronic equipment – Part 22: Sectional specification – Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2011
Status: inactive
Page Count: 90
ICS Code (Fixed capacitors): 31.060.10
scope:

This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or directly onto substrates for hybrid circuits.

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

Document History

January 1, 2019
Fixed capacitors for use in electronic equipment – Part 22: Sectional specification – Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized...
IEC 60384-22
December 1, 2011
Fixed capacitors for use in electronic equipment – Part 22: Sectional specification – Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized...
September 1, 2004
Fixed capacitors for use in electronic equipment – Part 22: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2 CORRIGENDUM 1
A description is not available for this item.
June 1, 2004
Fixed capacitors for use in electronic equipment – Part 22: Sectional specification: Fixed surface mount Multilayer capacitors of ceramic dielectric, Class 2
A description is not available for this item.

References

Advertisement