DS/CWA 15748-36

Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 36: XFS MIB Device Specific Definitions - Text Terminal Unit Device Class MIB 3.10

active, Most Current
Organization: DS
Publication Date: 2 December 2011
Status: active
Page Count: 42
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsTTU sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer"s Reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor"s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsTTU version one sub-tree is identified by: xfsMIBRoot - xfsManagedService (2) - xfsTTU (7) - xfsTTUV1 (1) The xfsTTUV1 sub-tree contains the following variables: * xfsTTUInstances(1) is the number of physical devices for the TTU class installed on the XFS subsystem. It is a 32 bit numerical field. * xfsTTUStatusTable(2) identifies the table for the TTU variables. * xfsTTUSubDeviceTable(3) not applicable to the TTU device. * xfsTTUErrorTable(4) identifies the table for the TTU error counters. * xfsTTUResetTable(5) identifies the table for the TTU reset variable. * xfsTTUResetDeviceTable(6) identifies the table for the TTU reset device variables. * xfsTTUCapabilitiesTable(7) identifies the table for the TTU capabilities variables. The XFS MIB Architecture and SNMP Extensions Programmer"s Reference document provides an overview of the MIB structure.

Document History

DS/CWA 15748-36
December 2, 2011
Extensions for Financial Services (XFS) interface specification - Release 3.10 - Part 36: XFS MIB Device Specific Definitions - Text Terminal Unit Device Class MIB 3.10
This document provides the device specific MIB definition (Management Information Base) variables for the xfsTTU sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement